Capital Lighting, Inc. P3683-72 Pendants-Bowl Style 765968

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cognac Weight: 20.5 Product Name: Three Light Foyer UPC: 785247110278 Category: Hall & Foyer Glass: Hammered & Crystal Drops Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cognac Weight: 20.5 Product Name: Three Light Foyer UPC: 785247110278 Category: Hall & Foyer Glass: Hammered & Crystal Drops Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3683-72 Pendants-Bowl Style - 765968 - Capital Lighting, Inc.
Columbus, OH, USA
P3683-72 Pendants-Bowl Style
765968
P3683-72 Pendants-Bowl Style 765968
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cognac Weight: 20.5 Product Name: Three Light Foyer UPC: 785247110278 Category: Hall & Foyer Glass: Hammered & Crystal Drops Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Length 30.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cognac
Weight: 20.5
Product Name: Three Light Foyer
UPC: 785247110278
Category: Hall & Foyer
Glass: Hammered & Crystal Drops
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765968
Product Name P3683-72 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details