Capital Lighting, Inc. P3766-09 Foyer/Hall Lanterns-Glass w/Frame 765963

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 15.1 Product Name: Three Light Foyer UPC: 785247117239 Category: Hall & Foyer Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Damp Wire: 13'
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 15.1 Product Name: Three Light Foyer UPC: 785247117239 Category: Hall & Foyer Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Damp Wire: 13'

Suppliers

Company
Product
Description
Supplier Links
P3766-09 Foyer/Hall Lanterns-Glass w/Frame - 765963 - Capital Lighting, Inc.
Columbus, OH, USA
P3766-09 Foyer/Hall Lanterns-Glass w/Frame
765963
P3766-09 Foyer/Hall Lanterns-Glass w/Frame 765963
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 15.1 Product Name: Three Light Foyer UPC: 785247117239 Category: Hall & Foyer Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Damp Wire: 13'

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 22.50
Length 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 15.1
Product Name: Three Light Foyer
UPC: 785247117239
Category: Hall & Foyer
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 13'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765963
Product Name P3766-09 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details