Capital Lighting, Inc. P3545-72 Foyer/Hall Lanterns-Open Frame 765962

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 39.25 Length 39.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Cognac Weight: 40 Product Name: Six Light Foyer UPC: 785247109906 Category: Hall & Foyer Glass: Crystal Drops Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 39.25 Length 39.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Cognac Weight: 40 Product Name: Six Light Foyer UPC: 785247109906 Category: Hall & Foyer Glass: Crystal Drops Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3545-72 Foyer/Hall Lanterns-Open Frame - 765962 - Capital Lighting, Inc.
Columbus, OH, USA
P3545-72 Foyer/Hall Lanterns-Open Frame
765962
P3545-72 Foyer/Hall Lanterns-Open Frame 765962
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 39.25 Length 39.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Cognac Weight: 40 Product Name: Six Light Foyer UPC: 785247109906 Category: Hall & Foyer Glass: Crystal Drops Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 39.25
Length 39.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Cognac
Weight: 40
Product Name: Six Light Foyer
UPC: 785247109906
Category: Hall & Foyer
Glass: Crystal Drops
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765962
Product Name P3545-72 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details