Capital Lighting, Inc. P3779-09 Foyer/Hall Lanterns-Glass w/Frame 765961

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 31.75 Length 31.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 29.2 Product Name: Six Light Foyer UPC: 785247117222 Category: Hall & Foyer Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Damp Wire: 13'
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 31.75 Length 31.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 29.2 Product Name: Six Light Foyer UPC: 785247117222 Category: Hall & Foyer Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Damp Wire: 13'

Suppliers

Company
Product
Description
Supplier Links
P3779-09 Foyer/Hall Lanterns-Glass w/Frame - 765961 - Capital Lighting, Inc.
Columbus, OH, USA
P3779-09 Foyer/Hall Lanterns-Glass w/Frame
765961
P3779-09 Foyer/Hall Lanterns-Glass w/Frame 765961
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 31.75 Length 31.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 29.2 Product Name: Six Light Foyer UPC: 785247117222 Category: Hall & Foyer Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Damp Wire: 13'

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 31.75
Length 31.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Weight: 29.2
Product Name: Six Light Foyer
UPC: 785247117222
Category: Hall & Foyer
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 13'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765961
Product Name P3779-09 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details