Capital Lighting, Inc. P3542-42 Pendants-Bowl Style 765957

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.25 Length 27.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Seabrook Weight: 14.3 Product Name: Three Light Foyer UPC: 785247112883 Category: Hall & Foyer Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.25 Length 27.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Seabrook Weight: 14.3 Product Name: Three Light Foyer UPC: 785247112883 Category: Hall & Foyer Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3542-42 Pendants-Bowl Style - 765957 - Capital Lighting, Inc.
Columbus, OH, USA
P3542-42 Pendants-Bowl Style
765957
P3542-42 Pendants-Bowl Style 765957
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.25 Length 27.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Seabrook Weight: 14.3 Product Name: Three Light Foyer UPC: 785247112883 Category: Hall & Foyer Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.25
Length 27.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Seabrook
Weight: 14.3
Product Name: Three Light Foyer
UPC: 785247112883
Category: Hall & Foyer
Glass: Antique Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765957
Product Name P3542-42 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details