Capital Lighting, Inc. P3773-09 Pendants-Glass Down 765951

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: Three Light Foyer UPC: 785247377312 Category: Hall & Foyer Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: Three Light Foyer UPC: 785247377312 Category: Hall & Foyer Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3773-09 Pendants-Glass Down - 765951 - Capital Lighting, Inc.
Columbus, OH, USA
P3773-09 Pendants-Glass Down
765951
P3773-09 Pendants-Glass Down 765951
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: Three Light Foyer UPC: 785247377312 Category: Hall & Foyer Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.00
Length 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 15
Product Name: Three Light Foyer
UPC: 785247377312
Category: Hall & Foyer
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765951
Product Name P3773-09 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details