Capital Lighting, Inc. P3773-33 Pendants-Bowl Style 765950

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Weight: 15 Product Name: Three Light Foyer UPC: 785247377329 Category: Hall & Foyer Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Weight: 15 Product Name: Three Light Foyer UPC: 785247377329 Category: Hall & Foyer Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3773-33 Pendants-Bowl Style - 765950 - Capital Lighting, Inc.
Columbus, OH, USA
P3773-33 Pendants-Bowl Style
765950
P3773-33 Pendants-Bowl Style 765950
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Weight: 15 Product Name: Three Light Foyer UPC: 785247377329 Category: Hall & Foyer Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.00
Length 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cobblestone
Weight: 15
Product Name: Three Light Foyer
UPC: 785247377329
Category: Hall & Foyer
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765950
Product Name P3773-33 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details