Capital Lighting, Inc. P4156-84 Large Chandeliers-Candle 765932

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 48.50 Length 48.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Espresso Weight: 47 Product Name: 12 Light Foyer UPC: 785247415618 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 48.50 Length 48.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Espresso Weight: 47 Product Name: 12 Light Foyer UPC: 785247415618 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4156-84 Large Chandeliers-Candle - 765932 - Capital Lighting, Inc.
Columbus, OH, USA
P4156-84 Large Chandeliers-Candle
765932
P4156-84 Large Chandeliers-Candle 765932
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 48.50 Length 48.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Espresso Weight: 47 Product Name: 12 Light Foyer UPC: 785247415618 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 48.50
Length 48.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Espresso
Weight: 47
Product Name: 12 Light Foyer
UPC: 785247415618
Category: Hall & Foyer
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765932
Product Name P4156-84 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details