Capital Lighting, Inc. P3606-84 Pendants-Bowl Style 765888

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 16.5 Product Name: One Light Close To Ceiling UPC: 785247123087 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 16.5 Product Name: One Light Close To Ceiling UPC: 785247123087 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3606-84 Pendants-Bowl Style - 765888 - Capital Lighting, Inc.
Columbus, OH, USA
P3606-84 Pendants-Bowl Style
765888
P3606-84 Pendants-Bowl Style 765888
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 16.5 Product Name: One Light Close To Ceiling UPC: 785247123087 Category: Close To Ceiling Glass: Etched Watermark Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 29.00
Length 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Weight: 16.5
Product Name: One Light Close To Ceiling
UPC: 785247123087
Category: Close To Ceiling
Glass: Etched Watermark
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765888
Product Name P3606-84 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details