Capital Lighting, Inc. P3364-74 Flush Mounts-Bowl Style 765887

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Venetian Bronze Weight: 10.34 Product Name: Two Light Close To Ceiling UPC: 785247123056 Category: Close To Ceiling Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Venetian Bronze Weight: 10.34 Product Name: Two Light Close To Ceiling UPC: 785247123056 Category: Close To Ceiling Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3364-74 Flush Mounts-Bowl Style - 765887 - Capital Lighting, Inc.
Columbus, OH, USA
P3364-74 Flush Mounts-Bowl Style
765887
P3364-74 Flush Mounts-Bowl Style 765887
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Venetian Bronze Weight: 10.34 Product Name: Two Light Close To Ceiling UPC: 785247123056 Category: Close To Ceiling Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Venetian Bronze
Weight: 10.34
Product Name: Two Light Close To Ceiling
UPC: 785247123056
Category: Close To Ceiling
Glass: Etched Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765887
Product Name P3364-74 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details