Capital Lighting, Inc. P3394-02 Semi-Flush Mts.-Bowl Style 765884

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Brandy Weight: 13.64 Product Name: Three Light Close To Ceiling UPC: 785247123117 Category: Close To Ceiling Glass: Venetian Marble Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Brandy Weight: 13.64 Product Name: Three Light Close To Ceiling UPC: 785247123117 Category: Close To Ceiling Glass: Venetian Marble Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3394-02 Semi-Flush Mts.-Bowl Style - 765884 - Capital Lighting, Inc.
Columbus, OH, USA
P3394-02 Semi-Flush Mts.-Bowl Style
765884
P3394-02 Semi-Flush Mts.-Bowl Style 765884
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Brandy Weight: 13.64 Product Name: Three Light Close To Ceiling UPC: 785247123117 Category: Close To Ceiling Glass: Venetian Marble Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Golden Brandy
Weight: 13.64
Product Name: Three Light Close To Ceiling
UPC: 785247123117
Category: Close To Ceiling
Glass: Venetian Marble
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765884
Product Name P3394-02 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details