Capital Lighting, Inc. P3515-77 Flush Mounts-Bowl Style 765881

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Forged Bronze Weight: 8.8 Product Name: Three Light Close To Ceiling UPC: 785247122387 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Forged Bronze Weight: 8.8 Product Name: Three Light Close To Ceiling UPC: 785247122387 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3515-77 Flush Mounts-Bowl Style - 765881 - Capital Lighting, Inc.
Columbus, OH, USA
P3515-77 Flush Mounts-Bowl Style
765881
P3515-77 Flush Mounts-Bowl Style 765881
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Forged Bronze Weight: 8.8 Product Name: Three Light Close To Ceiling UPC: 785247122387 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Forged Bronze
Weight: 8.8
Product Name: Three Light Close To Ceiling
UPC: 785247122387
Category: Close To Ceiling
Glass: Etched Ribbed
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765881
Product Name P3515-77 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details