Capital Lighting, Inc. P3832-11 Sconces-Single Glass 765808

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 2.3 Product Name: One Light Wall Bracket UPC: 785247383214 Category: Bath & Vanity Glass: White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 2.3 Product Name: One Light Wall Bracket UPC: 785247383214 Category: Bath & Vanity Glass: White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3832-11 Sconces-Single Glass - 765808 - Capital Lighting, Inc.
Columbus, OH, USA
P3832-11 Sconces-Single Glass
765808
P3832-11 Sconces-Single Glass 765808
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 2.3 Product Name: One Light Wall Bracket UPC: 785247383214 Category: Bath & Vanity Glass: White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Weight: 2.3
Product Name: One Light Wall Bracket
UPC: 785247383214
Category: Bath & Vanity
Glass: White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765808
Product Name P3832-11 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details