Capital Lighting, Inc. P3375-15 Bathroom Fixtures-Three Lights 765805

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 3.5 Product Name: Three Light Bath Bracket UPC: 785247337521 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 3.5 Product Name: Three Light Bath Bracket UPC: 785247337521 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3375-15 Bathroom Fixtures-Three Lights - 765805 - Capital Lighting, Inc.
Columbus, OH, USA
P3375-15 Bathroom Fixtures-Three Lights
765805
P3375-15 Bathroom Fixtures-Three Lights 765805
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 3.5 Product Name: Three Light Bath Bracket UPC: 785247337521 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.25
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 3.5
Product Name: Three Light Bath Bracket
UPC: 785247337521
Category: Bath & Vanity
Glass: White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765805
Product Name P3375-15 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details