Capital Lighting, Inc. P3373-15 Sconces-Single Glass 765803

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 1.5 Product Name: One Light Bath Bracket UPC: 785247337323 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 1.5 Product Name: One Light Bath Bracket UPC: 785247337323 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3373-15 Sconces-Single Glass - 765803 - Capital Lighting, Inc.
Columbus, OH, USA
P3373-15 Sconces-Single Glass
765803
P3373-15 Sconces-Single Glass 765803
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 1.5 Product Name: One Light Bath Bracket UPC: 785247337323 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.25
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 1.5
Product Name: One Light Bath Bracket
UPC: 785247337323
Category: Bath & Vanity
Glass: White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765803
Product Name P3373-15 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details