Capital Lighting, Inc. P3375-10 Bathroom Fixtures-Three Lights 765800

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 3.5 Product Name: Three Light Bath Bracket UPC: 785247337514 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 3.5 Product Name: Three Light Bath Bracket UPC: 785247337514 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3375-10 Bathroom Fixtures-Three Lights - 765800 - Capital Lighting, Inc.
Columbus, OH, USA
P3375-10 Bathroom Fixtures-Three Lights
765800
P3375-10 Bathroom Fixtures-Three Lights 765800
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 3.5 Product Name: Three Light Bath Bracket UPC: 785247337514 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.25
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Brass
Weight: 3.5
Product Name: Three Light Bath Bracket
UPC: 785247337514
Category: Bath & Vanity
Glass: White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765800
Product Name P3375-10 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details