Capital Lighting, Inc. P3754-09 Foyer/Hall Lanterns-Glass w/Frame 765795

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 36.50 Length 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 22 Product Name: Six Light Foyer Pendant UPC: 785247111152 Category: Hall & Foyer Glass: Seeded Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 36.50 Length 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 22 Product Name: Six Light Foyer Pendant UPC: 785247111152 Category: Hall & Foyer Glass: Seeded Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3754-09 Foyer/Hall Lanterns-Glass w/Frame - 765795 - Capital Lighting, Inc.
Columbus, OH, USA
P3754-09 Foyer/Hall Lanterns-Glass w/Frame
765795
P3754-09 Foyer/Hall Lanterns-Glass w/Frame 765795
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 36.50 Length 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 22 Product Name: Six Light Foyer Pendant UPC: 785247111152 Category: Hall & Foyer Glass: Seeded Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 36.50
Length 36.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Weight: 22
Product Name: Six Light Foyer Pendant
UPC: 785247111152
Category: Hall & Foyer
Glass: Seeded
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765795
Product Name P3754-09 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details