Capital Lighting, Inc. P3753-77 Foyer/Hall Lanterns-Glass w/Frame 765791

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Bronze Weight: 11 Product Name: Three Light Foyer UPC: 785247111138 Category: Hall & Foyer Glass: Seeded Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Bronze Weight: 11 Product Name: Three Light Foyer UPC: 785247111138 Category: Hall & Foyer Glass: Seeded Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3753-77 Foyer/Hall Lanterns-Glass w/Frame - 765791 - Capital Lighting, Inc.
Columbus, OH, USA
P3753-77 Foyer/Hall Lanterns-Glass w/Frame
765791
P3753-77 Foyer/Hall Lanterns-Glass w/Frame 765791
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Bronze Weight: 11 Product Name: Three Light Foyer UPC: 785247111138 Category: Hall & Foyer Glass: Seeded Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 24.50
Length 24.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Forged Bronze
Weight: 11
Product Name: Three Light Foyer
UPC: 785247111138
Category: Hall & Foyer
Glass: Seeded
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765791
Product Name P3753-77 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details