Capital Lighting, Inc. P5822-31 Exterior -Wall Mount 765787

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.25 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 12.3 Product Name: Two Light Wall Lantern UPC: 785247122837 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.25 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 12.3 Product Name: Two Light Wall Lantern UPC: 785247122837 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5822-31 Exterior -Wall Mount - 765787 - Capital Lighting, Inc.
Columbus, OH, USA
P5822-31 Exterior -Wall Mount
765787
P5822-31 Exterior -Wall Mount 765787
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.25 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Weight: 12.3 Product Name: Two Light Wall Lantern UPC: 785247122837 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.25
Extension: 12
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Weight: 12.3
Product Name: Two Light Wall Lantern
UPC: 785247122837
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765787
Product Name P5822-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details