Capital Lighting, Inc. P5718-86 Exterior -Wall Mount 765752

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.25 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Chestnut Weight: 6.8 Product Name: Two Light Wall Lantern UPC: 785247122790 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.25 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Chestnut Weight: 6.8 Product Name: Two Light Wall Lantern UPC: 785247122790 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5718-86 Exterior -Wall Mount - 765752 - Capital Lighting, Inc.
Columbus, OH, USA
P5718-86 Exterior -Wall Mount
765752
P5718-86 Exterior -Wall Mount 765752
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 15.25 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Chestnut Weight: 6.8 Product Name: Two Light Wall Lantern UPC: 785247122790 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 15.25
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Chestnut
Weight: 6.8
Product Name: Two Light Wall Lantern
UPC: 785247122790
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765752
Product Name P5718-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details