Capital Lighting, Inc. P5714-86 Exterior -Wall Mount 765750

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Chestnut Weight: 4.2 Product Name: One Light Wall Lantern UPC: 785247122783 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Chestnut Weight: 4.2 Product Name: One Light Wall Lantern UPC: 785247122783 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5714-86 Exterior -Wall Mount - 765750 - Capital Lighting, Inc.
Columbus, OH, USA
P5714-86 Exterior -Wall Mount
765750
P5714-86 Exterior -Wall Mount 765750
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Chestnut Weight: 4.2 Product Name: One Light Wall Lantern UPC: 785247122783 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.75
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Chestnut
Weight: 4.2
Product Name: One Light Wall Lantern
UPC: 785247122783
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765750
Product Name P5714-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details