Capital Lighting, Inc. P3645-10 Foyer/Hall Lanterns-Glass w/Frame 765724

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Length 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 7.5 Product Name: Three Light Foyer UPC: 785247364503 Category: Hall & Foyer Glass: Clear Flat Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Length 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 7.5 Product Name: Three Light Foyer UPC: 785247364503 Category: Hall & Foyer Glass: Clear Flat Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P3645-10 Foyer/Hall Lanterns-Glass w/Frame - 765724 - Capital Lighting, Inc.
Columbus, OH, USA
P3645-10 Foyer/Hall Lanterns-Glass w/Frame
765724
P3645-10 Foyer/Hall Lanterns-Glass w/Frame 765724
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Length 15.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 7.5 Product Name: Three Light Foyer UPC: 785247364503 Category: Hall & Foyer Glass: Clear Flat Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.25
Length 15.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 7.5
Product Name: Three Light Foyer
UPC: 785247364503
Category: Hall & Foyer
Glass: Clear Flat
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765724
Product Name P3645-10 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details