Capital Lighting, Inc. P5713-31 Exterior -Wall Mount 765699

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 8 Bulb Type: BR-30 Qty: 2 Wattage: 75 Finish: Black Weight: 2.5 Product Name: Two Light Wall Lantern UPC: 785247109265 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 8 Bulb Type: BR-30 Qty: 2 Wattage: 75 Finish: Black Weight: 2.5 Product Name: Two Light Wall Lantern UPC: 785247109265 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
P5713-31 Exterior -Wall Mount - 765699 - Capital Lighting, Inc.
Columbus, OH, USA
P5713-31 Exterior -Wall Mount
765699
P5713-31 Exterior -Wall Mount 765699
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 8 Bulb Type: BR-30 Qty: 2 Wattage: 75 Finish: Black Weight: 2.5 Product Name: Two Light Wall Lantern UPC: 785247109265 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Extension: 8
Bulb
Type: BR-30
Qty: 2
Wattage: 75
Finish: Black
Weight: 2.5
Product Name: Two Light Wall Lantern
UPC: 785247109265
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765699
Product Name P5713-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details