Capital Lighting, Inc. P5477-50 Exterior -Post/Pier Head 765689

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Qty: 1 Wattage: 150 Finish: Golden Baroque Weight: 11 Product Name: One Light Post Lantern UPC: 785247547715 Category: Outdoor Glass: Etched Water Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Qty: 1 Wattage: 150 Finish: Golden Baroque Weight: 11 Product Name: One Light Post Lantern UPC: 785247547715 Category: Outdoor Glass: Etched Water Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5477-50 Exterior -Post/Pier Head - 765689 - Capital Lighting, Inc.
Columbus, OH, USA
P5477-50 Exterior -Post/Pier Head
765689
P5477-50 Exterior -Post/Pier Head 765689
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Qty: 1 Wattage: 150 Finish: Golden Baroque Weight: 11 Product Name: One Light Post Lantern UPC: 785247547715 Category: Outdoor Glass: Etched Water Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Bulb
Qty: 1
Wattage: 150
Finish: Golden Baroque
Weight: 11
Product Name: One Light Post Lantern
UPC: 785247547715
Category: Outdoor
Glass: Etched Water
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765689
Product Name P5477-50 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details