Capital Lighting, Inc. P5677-50 Exterior -Wall Mount 765686

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Baroque Weight: 7 Product Name: One Light Wall Lantern UPC: 785247567713 Category: Outdoor Glass: Etched Water Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Baroque Weight: 7 Product Name: One Light Wall Lantern UPC: 785247567713 Category: Outdoor Glass: Etched Water Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5677-50 Exterior -Wall Mount - 765686 - Capital Lighting, Inc.
Columbus, OH, USA
P5677-50 Exterior -Wall Mount
765686
P5677-50 Exterior -Wall Mount 765686
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Baroque Weight: 7 Product Name: One Light Wall Lantern UPC: 785247567713 Category: Outdoor Glass: Etched Water Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Golden Baroque
Weight: 7
Product Name: One Light Wall Lantern
UPC: 785247567713
Category: Outdoor
Glass: Etched Water
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765686
Product Name P5677-50 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details