Capital Lighting, Inc. P5528-46 Exterior -Hanging 765657

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 12 Product Name: One Light Hanging Lantern UPC: 785247552818 Category: Outdoor Glass: Light Honey Art Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 12 Product Name: One Light Hanging Lantern UPC: 785247552818 Category: Outdoor Glass: Light Honey Art Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5528-46 Exterior -Hanging - 765657 - Capital Lighting, Inc.
Columbus, OH, USA
P5528-46 Exterior -Hanging
765657
P5528-46 Exterior -Hanging 765657
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 12 Product Name: One Light Hanging Lantern UPC: 785247552818 Category: Outdoor Glass: Light Honey Art Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.25
Length 15.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Bronze
Weight: 12
Product Name: One Light Hanging Lantern
UPC: 785247552818
Category: Outdoor
Glass: Light Honey Art
Safety Rating: Ul/Cul
Safety Listing: Damp
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765657
Product Name P5528-46 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details