Capital Lighting, Inc. P5628-46 Exterior -Wall Mount 765654

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 5 Product Name: One Light Wall Lantern UPC: 785247562817 Category: Outdoor Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 5 Product Name: One Light Wall Lantern UPC: 785247562817 Category: Outdoor Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5628-46 Exterior -Wall Mount - 765654 - Capital Lighting, Inc.
Columbus, OH, USA
P5628-46 Exterior -Wall Mount
765654
P5628-46 Exterior -Wall Mount 765654
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 5 Product Name: One Light Wall Lantern UPC: 785247562817 Category: Outdoor Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Bronze
Weight: 5
Product Name: One Light Wall Lantern
UPC: 785247562817
Category: Outdoor
Glass: Light Honey Art
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765654
Product Name P5628-46 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details