Capital Lighting, Inc. P5670-33 Exterior -Wall Mount 765642

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Weight: 6.4 Product Name: One Light Wall Lantern UPC: 785247567010 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Weight: 6.4 Product Name: One Light Wall Lantern UPC: 785247567010 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5670-33 Exterior -Wall Mount - 765642 - Capital Lighting, Inc.
Columbus, OH, USA
P5670-33 Exterior -Wall Mount
765642
P5670-33 Exterior -Wall Mount 765642
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Weight: 6.4 Product Name: One Light Wall Lantern UPC: 785247567010 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.75
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cobblestone
Weight: 6.4
Product Name: One Light Wall Lantern
UPC: 785247567010
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765642
Product Name P5670-33 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details