Capital Lighting, Inc. P5450-31 Exterior -Post/Pier Head 765637

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Weight: 10.6 Product Name: Three Light Post Lantern UPC: 785247545025 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Weight: 10.6 Product Name: Three Light Post Lantern UPC: 785247545025 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5450-31 Exterior -Post/Pier Head - 765637 - Capital Lighting, Inc.
Columbus, OH, USA
P5450-31 Exterior -Post/Pier Head
765637
P5450-31 Exterior -Post/Pier Head 765637
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Weight: 10.6 Product Name: Three Light Post Lantern UPC: 785247545025 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Textured Black
Weight: 10.6
Product Name: Three Light Post Lantern
UPC: 785247545025
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765637
Product Name P5450-31 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details