Capital Lighting, Inc. P5550-33 Exterior -Hanging 765634

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Length 18.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Weight: 11.3 Product Name: Three Light Hanging Lantern UPC: 785247555031 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Length 18.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Weight: 11.3 Product Name: Three Light Hanging Lantern UPC: 785247555031 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5550-33 Exterior -Hanging - 765634 - Capital Lighting, Inc.
Columbus, OH, USA
P5550-33 Exterior -Hanging
765634
P5550-33 Exterior -Hanging 765634
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Length 18.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Weight: 11.3 Product Name: Three Light Hanging Lantern UPC: 785247555031 Category: Outdoor Glass: Water Seeded Safety Rating: Ul/Cul Safety Listing: Damp Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.75
Length 18.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cobblestone
Weight: 11.3
Product Name: Three Light Hanging Lantern
UPC: 785247555031
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul/Cul
Safety Listing: Damp
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765634
Product Name P5550-33 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details