Capital Lighting, Inc. P5650-31 Exterior -Wall Mount 765633

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.25 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Weight: 9.6 Product Name: Three Light Wall Lantern UPC: 785247565023 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.25 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Weight: 9.6 Product Name: Three Light Wall Lantern UPC: 785247565023 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5650-31 Exterior -Wall Mount - 765633 - Capital Lighting, Inc.
Columbus, OH, USA
P5650-31 Exterior -Wall Mount
765633
P5650-31 Exterior -Wall Mount 765633
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.25 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Weight: 9.6 Product Name: Three Light Wall Lantern UPC: 785247565023 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.25
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Textured Black
Weight: 9.6
Product Name: Three Light Wall Lantern
UPC: 785247565023
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765633
Product Name P5650-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details