Capital Lighting, Inc. P5653-33 Exterior -Wall Mount 765632

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Weight: 13.2 Product Name: Three Light Wall Lantern UPC: 785247565337 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Weight: 13.2 Product Name: Three Light Wall Lantern UPC: 785247565337 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5653-33 Exterior -Wall Mount - 765632 - Capital Lighting, Inc.
Columbus, OH, USA
P5653-33 Exterior -Wall Mount
765632
P5653-33 Exterior -Wall Mount 765632
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Weight: 13.2 Product Name: Three Light Wall Lantern UPC: 785247565337 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 28.00
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cobblestone
Weight: 13.2
Product Name: Three Light Wall Lantern
UPC: 785247565337
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765632
Product Name P5653-33 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details