Capital Lighting, Inc. P5651-33 Exterior -Wall Mount 765631

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Weight: 13 Product Name: Three Light Wall Lantern UPC: 785247565139 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Weight: 13 Product Name: Three Light Wall Lantern UPC: 785247565139 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5651-33 Exterior -Wall Mount - 765631 - Capital Lighting, Inc.
Columbus, OH, USA
P5651-33 Exterior -Wall Mount
765631
P5651-33 Exterior -Wall Mount 765631
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Weight: 13 Product Name: Three Light Wall Lantern UPC: 785247565139 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.50
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cobblestone
Weight: 13
Product Name: Three Light Wall Lantern
UPC: 785247565139
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765631
Product Name P5651-33 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details