Capital Lighting, Inc. P5495-50 Exterior -Post/Pier Head 765629

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Baroque Weight: 5.9 Product Name: One Light Post Lantern UPC: 785247549528 Category: Outdoor Glass: Tiffany Art Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Baroque Weight: 5.9 Product Name: One Light Post Lantern UPC: 785247549528 Category: Outdoor Glass: Tiffany Art Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5495-50 Exterior -Post/Pier Head - 765629 - Capital Lighting, Inc.
Columbus, OH, USA
P5495-50 Exterior -Post/Pier Head
765629
P5495-50 Exterior -Post/Pier Head 765629
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Baroque Weight: 5.9 Product Name: One Light Post Lantern UPC: 785247549528 Category: Outdoor Glass: Tiffany Art Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Golden Baroque
Weight: 5.9
Product Name: One Light Post Lantern
UPC: 785247549528
Category: Outdoor
Glass: Tiffany Art
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765629
Product Name P5495-50 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details