Capital Lighting, Inc. P5485-31EB Exterior -Post/Pier Head 765615

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Textured Black Weight: 14 Product Name: One Light Post Lantern UPC: 785247548514 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Textured Black Weight: 14 Product Name: One Light Post Lantern UPC: 785247548514 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5485-31EB Exterior -Post/Pier Head - 765615 - Capital Lighting, Inc.
Columbus, OH, USA
P5485-31EB Exterior -Post/Pier Head
765615
P5485-31EB Exterior -Post/Pier Head 765615
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Textured Black Weight: 14 Product Name: One Light Post Lantern UPC: 785247548514 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.00
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Textured Black
Weight: 14
Product Name: One Light Post Lantern
UPC: 785247548514
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765615
Product Name P5485-31EB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details