Capital Lighting, Inc. P5684-31 Exterior -Wall Mount 765605

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 31.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 8 Product Name: One Light Wall Lantern UPC: 785247568420 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 31.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 8 Product Name: One Light Wall Lantern UPC: 785247568420 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5684-31 Exterior -Wall Mount - 765605 - Capital Lighting, Inc.
Columbus, OH, USA
P5684-31 Exterior -Wall Mount
765605
P5684-31 Exterior -Wall Mount 765605
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 31.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Weight: 8 Product Name: One Light Wall Lantern UPC: 785247568420 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 31.25
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Black
Weight: 8
Product Name: One Light Wall Lantern
UPC: 785247568420
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765605
Product Name P5684-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details