Capital Lighting, Inc. P5682-30 Exterior -Wall Mount 765601

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured White Weight: 6 Product Name: One Light Wall Lantern UPC: 785247568215 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured White Weight: 6 Product Name: One Light Wall Lantern UPC: 785247568215 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5682-30 Exterior -Wall Mount - 765601 - Capital Lighting, Inc.
Columbus, OH, USA
P5682-30 Exterior -Wall Mount
765601
P5682-30 Exterior -Wall Mount 765601
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured White Weight: 6 Product Name: One Light Wall Lantern UPC: 785247568215 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.25
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured White
Weight: 6
Product Name: One Light Wall Lantern
UPC: 785247568215
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765601
Product Name P5682-30 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details