Capital Lighting, Inc. P3267-09 Bathroom Fixtures-Two Lights 765584

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 8.5 Product Name: Two Light Bath Bracket UPC: 785247326716 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 8.5 Product Name: Two Light Bath Bracket UPC: 785247326716 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3267-09 Bathroom Fixtures-Two Lights - 765584 - Capital Lighting, Inc.
Columbus, OH, USA
P3267-09 Bathroom Fixtures-Two Lights
765584
P3267-09 Bathroom Fixtures-Two Lights 765584
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 8.5 Product Name: Two Light Bath Bracket UPC: 785247326716 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 8.5
Product Name: Two Light Bath Bracket
UPC: 785247326716
Category: Bath & Vanity
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765584
Product Name P3267-09 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details