Capital Lighting, Inc. P3269-33 Bathroom Fixtures-Four Lights 765582

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cobblestone Weight: 18 Product Name: Four Light Bath UPC: 785247326921 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cobblestone Weight: 18 Product Name: Four Light Bath UPC: 785247326921 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3269-33 Bathroom Fixtures-Four Lights - 765582 - Capital Lighting, Inc.
Columbus, OH, USA
P3269-33 Bathroom Fixtures-Four Lights
765582
P3269-33 Bathroom Fixtures-Four Lights 765582
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Cobblestone Weight: 18 Product Name: Four Light Bath UPC: 785247326921 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 6.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Cobblestone
Weight: 18
Product Name: Four Light Bath
UPC: 785247326921
Category: Bath & Vanity
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765582
Product Name P3269-33 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details