Capital Lighting, Inc. P3268-33 Bathroom Fixtures-Three Lights 765580

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 6.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Weight: 14 Product Name: Three Light Bath Bracket UPC: 785247326822 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 6.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Weight: 14 Product Name: Three Light Bath Bracket UPC: 785247326822 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3268-33 Bathroom Fixtures-Three Lights - 765580 - Capital Lighting, Inc.
Columbus, OH, USA
P3268-33 Bathroom Fixtures-Three Lights
765580
P3268-33 Bathroom Fixtures-Three Lights 765580
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 6.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Weight: 14 Product Name: Three Light Bath Bracket UPC: 785247326822 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 6.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cobblestone
Weight: 14
Product Name: Three Light Bath Bracket
UPC: 785247326822
Category: Bath & Vanity
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765580
Product Name P3268-33 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details