Capital Lighting, Inc. P3108-15 Bathroom Fixtures-Three Lights 765576

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 10 Product Name: Three Light Bath UPC: 785247108824 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 10 Product Name: Three Light Bath UPC: 785247108824 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3108-15 Bathroom Fixtures-Three Lights - 765576 - Capital Lighting, Inc.
Columbus, OH, USA
P3108-15 Bathroom Fixtures-Three Lights
765576
P3108-15 Bathroom Fixtures-Three Lights 765576
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 10 Product Name: Three Light Bath UPC: 785247108824 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 10
Product Name: Three Light Bath
UPC: 785247108824
Category: Bath & Vanity
Glass: Etched White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765576
Product Name P3108-15 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details