Capital Lighting, Inc. P3107-15 Bathroom Fixtures-Two Lights 765574

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 7.5 Product Name: Two Light Bath Fixture UPC: 785247108817 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 7.5 Product Name: Two Light Bath Fixture UPC: 785247108817 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3107-15 Bathroom Fixtures-Two Lights - 765574 - Capital Lighting, Inc.
Columbus, OH, USA
P3107-15 Bathroom Fixtures-Two Lights
765574
P3107-15 Bathroom Fixtures-Two Lights 765574
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 7.5 Product Name: Two Light Bath Fixture UPC: 785247108817 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 7.5
Product Name: Two Light Bath Fixture
UPC: 785247108817
Category: Bath & Vanity
Glass: Etched White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765574
Product Name P3107-15 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details