Capital Lighting, Inc. P3027-09 Sconces-Single Glass 765560

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.5 Product Name: One Light Bath Bracket UPC: 785247113675 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.5 Product Name: One Light Bath Bracket UPC: 785247113675 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3027-09 Sconces-Single Glass - 765560 - Capital Lighting, Inc.
Columbus, OH, USA
P3027-09 Sconces-Single Glass
765560
P3027-09 Sconces-Single Glass 765560
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.5 Product Name: One Light Bath Bracket UPC: 785247113675 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4.5
Product Name: One Light Bath Bracket
UPC: 785247113675
Category: Bath & Vanity
Glass: White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765560
Product Name P3027-09 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details