Capital Lighting, Inc. P7139-46EB Bathroom Fixtures-Two Lights 765559

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 5.00 Extension: 4 Bulb Type: F17T8 Qty: 2 Wattage: 17 Finish: Weathered Bronze Weight: 9 Product Name: Two Light Wall Sconce UPC: 785247713912 Category: Bath & Vanity Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 5.00 Extension: 4 Bulb Type: F17T8 Qty: 2 Wattage: 17 Finish: Weathered Bronze Weight: 9 Product Name: Two Light Wall Sconce UPC: 785247713912 Category: Bath & Vanity Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7139-46EB Bathroom Fixtures-Two Lights - 765559 - Capital Lighting, Inc.
Columbus, OH, USA
P7139-46EB Bathroom Fixtures-Two Lights
765559
P7139-46EB Bathroom Fixtures-Two Lights 765559
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 5.00 Extension: 4 Bulb Type: F17T8 Qty: 2 Wattage: 17 Finish: Weathered Bronze Weight: 9 Product Name: Two Light Wall Sconce UPC: 785247713912 Category: Bath & Vanity Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 5.00
Extension: 4
Bulb
Type: F17T8
Qty: 2
Wattage: 17
Finish: Weathered Bronze
Weight: 9
Product Name: Two Light Wall Sconce
UPC: 785247713912
Category: Bath & Vanity
Glass: Light Honey Art
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765559
Product Name P7139-46EB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details