Capital Lighting, Inc. P3029-06 Bathroom Fixtures-Three Lights 765540

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pearl Nickel Weight: 11.7 Product Name: Three Light Bath Bracket UPC: 785247302918 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pearl Nickel Weight: 11.7 Product Name: Three Light Bath Bracket UPC: 785247302918 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3029-06 Bathroom Fixtures-Three Lights - 765540 - Capital Lighting, Inc.
Columbus, OH, USA
P3029-06 Bathroom Fixtures-Three Lights
765540
P3029-06 Bathroom Fixtures-Three Lights 765540
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pearl Nickel Weight: 11.7 Product Name: Three Light Bath Bracket UPC: 785247302918 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 8.50
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pearl Nickel
Weight: 11.7
Product Name: Three Light Bath Bracket
UPC: 785247302918
Category: Bath & Vanity
Glass: White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765540
Product Name P3029-06 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details