Capital Lighting, Inc. P3260-08 Bathroom Fixtures-Three Lights 765536

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Platinum Weight: 11.5 Product Name: Three Light Bath Bracket UPC: 785247326020 Category: Bath & Vanity Glass: Faux Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Platinum Weight: 11.5 Product Name: Three Light Bath Bracket UPC: 785247326020 Category: Bath & Vanity Glass: Faux Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3260-08 Bathroom Fixtures-Three Lights - 765536 - Capital Lighting, Inc.
Columbus, OH, USA
P3260-08 Bathroom Fixtures-Three Lights
765536
P3260-08 Bathroom Fixtures-Three Lights 765536
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Platinum Weight: 11.5 Product Name: Three Light Bath Bracket UPC: 785247326020 Category: Bath & Vanity Glass: Faux Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.00
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Platinum
Weight: 11.5
Product Name: Three Light Bath Bracket
UPC: 785247326020
Category: Bath & Vanity
Glass: Faux Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765536
Product Name P3260-08 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details