Capital Lighting, Inc. P3005-46 Bathroom Fixtures-Five+Lights 765528

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.50 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Bronze Weight: 20 Product Name: Six Light Bath Bracket UPC: 785247300518 Category: Bath & Vanity Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.50 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Bronze Weight: 20 Product Name: Six Light Bath Bracket UPC: 785247300518 Category: Bath & Vanity Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3005-46 Bathroom Fixtures-Five+Lights - 765528 - Capital Lighting, Inc.
Columbus, OH, USA
P3005-46 Bathroom Fixtures-Five+Lights
765528
P3005-46 Bathroom Fixtures-Five+Lights 765528
PRODUCT DETAILS / SPECS Width/Dia: 52.50 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Bronze Weight: 20 Product Name: Six Light Bath Bracket UPC: 785247300518 Category: Bath & Vanity Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 52.50
Height: 5.00
Extension: 4
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Weathered Bronze
Weight: 20
Product Name: Six Light Bath Bracket
UPC: 785247300518
Category: Bath & Vanity
Glass: Light Honey Art
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765528
Product Name P3005-46 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details