Capital Lighting, Inc. P3004-46 Bathroom Fixtures-Five+Lights 765525

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Weathered Bronze Weight: 16 Product Name: Five Light Bath UPC: 785247300419 Category: Bath & Vanity Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Weathered Bronze Weight: 16 Product Name: Five Light Bath UPC: 785247300419 Category: Bath & Vanity Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3004-46 Bathroom Fixtures-Five+Lights - 765525 - Capital Lighting, Inc.
Columbus, OH, USA
P3004-46 Bathroom Fixtures-Five+Lights
765525
P3004-46 Bathroom Fixtures-Five+Lights 765525
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Weathered Bronze Weight: 16 Product Name: Five Light Bath UPC: 785247300419 Category: Bath & Vanity Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 40.50
Height: 5.00
Extension: 4
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Weathered Bronze
Weight: 16
Product Name: Five Light Bath
UPC: 785247300419
Category: Bath & Vanity
Glass: Light Honey Art
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765525
Product Name P3004-46 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details