Capital Lighting, Inc. P3003-46 Bathroom Fixtures-Three Lights 765522

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Bronze Weight: 11 Product Name: Three Light Bath UPC: 785247300310 Category: Bath & Vanity Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Bronze Weight: 11 Product Name: Three Light Bath UPC: 785247300310 Category: Bath & Vanity Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3003-46 Bathroom Fixtures-Three Lights - 765522 - Capital Lighting, Inc.
Columbus, OH, USA
P3003-46 Bathroom Fixtures-Three Lights
765522
P3003-46 Bathroom Fixtures-Three Lights 765522
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Bronze Weight: 11 Product Name: Three Light Bath UPC: 785247300310 Category: Bath & Vanity Glass: Light Honey Art Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 5.00
Extension: 4
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Weathered Bronze
Weight: 11
Product Name: Three Light Bath
UPC: 785247300310
Category: Bath & Vanity
Glass: Light Honey Art
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765522
Product Name P3003-46 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details