Capital Lighting, Inc. P3071-10 Sconces-Single Glass 765517

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3.48 Product Name: One Light Bath Bracket UPC: 785247307111 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3.48 Product Name: One Light Bath Bracket UPC: 785247307111 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3071-10 Sconces-Single Glass - 765517 - Capital Lighting, Inc.
Columbus, OH, USA
P3071-10 Sconces-Single Glass
765517
P3071-10 Sconces-Single Glass 765517
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3.48 Product Name: One Light Bath Bracket UPC: 785247307111 Category: Bath & Vanity Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 12.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 3.48
Product Name: One Light Bath Bracket
UPC: 785247307111
Category: Bath & Vanity
Glass: Etched Ribbed
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765517
Product Name P3071-10 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details